CUTTER, FLUSH, 145MM; Cutter Type:Oval Head; Overall Length:147mm; Cut Type:Flush; Cutting Capacity Max:2mm; Cutting Edge Hardness:65°; Product Range:-; Blade Length:16mm; Copper Wire Cutting Capacity:2mm; Cutting Capacity:0.3 - RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 69C4555 |
| Product Name | Cutter, Flush, 145Mm; Cutter Type Lindstrom |