CUTTER, SIDE, OVAL HEAD, LARGE JAWS; CUTTER TYPE:OVAL HEAD; OVERALL LENGTH:138MM; CUT TYPE:FLUSH; CUTTING CAPACITY MAX:1.6MM; CUTTING EDGE HARDNESS:65°; PRODUCT RANGE:RX SERIES ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 01P0440 |
| Product Name | Cutter, Side, Oval Head, Large Jaws; Cutter Type Lindstrom |