The Lindstrom Ergo tapered diagonal flush steel flush cutting plier is sold 10 per pack and is another quality product from Lindstrom. Has a cutting capacity for solid copper wire: 1.25 in and cutting length of 0.41 in. The overall length measures 5.25 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | LINDSTROM RX8144 |
| Product Name | Lindstrom Ergo Tapered Diagonal Flush Steel Flush Cutting Plier - RX8144 - 5.25 in Length - Molded Plastic Grip |
2.00mm Pitch High-Reliability Connector - Datamate