The Lindstrom Ergo round diagonal flush steel flush cutting plier is sold 10 per pack and is another quality product from Lindstrom. Has a cutting capacity for solid copper wire: 1 in and cutting length of 0.41 in. The overall length measures 5.33 in. Additional, and potentially important, information was collected about this product: ESD Safe
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | LINDSTROM RX8142 |
| Product Name | Lindstrom Ergo Round Diagonal Flush Steel Flush Cutting Plier - RX8142 - 5.33 in Length - Molded Plastic Grip |
1.25mm Pitch High-Reliability Connector - Gecko Latch