TORQUE DRIVER, ADJ, 50-450NCM; Torque Tool Style:Screwdriver; Torque Range ft-lb:-; Torque Range N-m:50N-cm to 450N-cm; Drive Size - Metric:-; Drive Size - Imperial:0.25"; Overall Length:171mm; Product Range:-; Length:55mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 69C2010 |
| Product Name | Torque Driver, Adj, 50-450Ncm; Torque Tool Style Lindstrom |