CUTTER, END, FULL FLUSH, 115MM; CUTTER TYPE:END; OVERALL LENGTH:115MM; CUT TYPE:FULL FLUSH; CUTTING CAPACITY MAX:0.8MM; CUTTING EDGE HARDNESS:-; PRODUCT RANGE:-; BLADE ANGLE:90°; BLADE LENGTH:4MM; COPPER WIRE CUTTING CAPACITY:0.8MM; ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08WX0042 |
| Product Name | Cutter, End, Full Flush, 115Mm; Cutter Type Lindstrom |