CUTTERS, OBLIQUE FULL FLUSH 110MM; Cutter Type:Oblique; Overall Length:110mm; Cut Type:Full Flush; Cutting Capacity Max:1.2mm; Cutting Edge Hardness:65°; Product Range:-; Blade Width:10mm; Handle Type:PVC / Neoprene Jacket; Head RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67T1700 |
| Product Name | Cutters, Oblique Full Flush 110Mm; Cutter Type Lindstrom |