CUTTER, DIAGONAL, MICRO BEVEL, 1.25MM; Cutter Type:Diagonal; Overall Length:112.5mm; Cut Type:Micro Bevel; Cutting Capacity Max:1.25mm; Cutting Edge Hardness:65°; Product Range:80 Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67AC8773 |
| Product Name | Cutter, Diagonal, Micro Bevel, 1.25Mm; Cutter Type Lindstrom |