CUTTER, FLUSH, 1.25MM, 112.5MM; Cutter Type:Oval Head; Overall Length:112.5mm; Cut Type:Ultra Flush; Cutting Capacity Max:1.25mm; Cutting Edge Hardness:65°; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M7087 |
| Product Name | Cutter, Flush, 1.25Mm, 112.5Mm; Cutter Type Lindstrom |