CUTTER, DIAGONAL, FLUSH, 1.6MM; Cutter Type:Diagonal; Overall Length:112.5mm; Cut Type:Flush; Cutting Capacity Max:1.6mm; Cutting Edge Hardness:65°; Product Range:80 Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M7086 |
| Product Name | Cutter, Diagonal, Flush, 1.6Mm; Cutter Type Lindstrom |