CUTTER, TIP, FLUSH, 0.6MM; Cutter Type:Tip; Overall Length:114mm; Cut Type:Flush; Cutting Capacity Max:0.6mm; Cutting Edge Hardness:60°; Product Range:80 Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70C3020 |
| Product Name | Cutter, Tip, Flush, 0.6Mm; Cutter Type Lindstrom |