CUTTER, DIAGONAL, ULTRA FLUSH, 0.8MM; Cutter Type:Diagonal; Overall Length:110.5mm; Cut Type:Ultra Flush; Cutting Capacity Max:0.8mm; Cutting Edge Hardness:65°; Product Range:80 Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67AC8772 |
| Product Name | Cutter, Diagonal, Ultra Flush, 0.8Mm; Cutter Type Lindstrom |