CUTTERS, SIDE ULTRA FLUSH 110MM; CUTTER TYPE:SIDE; OVERALL LENGTH:110MM; CUT TYPE:ULTRA FLUSH; CUTTING CAPACITY MAX:1MM; CUTTING EDGE HARDNESS:65°; PRODUCT RANGE:LINDSTROM - 80 SERIES; BLADE WIDTH:10MM; HANDLE TYPE:PVC / NEOPRENE ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 45P4322 |
| Product Name | Cutters, Side Ultra Flush 110Mm; Cutter Type Lindstrom |