DIAGONAL WIRE CUTTER, FLUSH CUT, 110MM; CUTTER TYPE:DIAGONAL; OVERALL LENGTH:110MM; CUT TYPE:FLUSH; CUTTING CAPACITY MAX:1.25MM; CUTTING EDGE HARDNESS:65°; PRODUCT RANGE:80 SERIES; SVHC:NO SVHC (15-JAN-2018) ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67AC8770 |
| Product Name | Diagonal Wire Cutter, Flush Cut, 110Mm; Cutter Type Lindstrom |