The Cutter, Flush; Cutter Type Lindstrom (part number 50M7084) is designed for precision cutting tasks in electronic, electromechanical, and medical device assembly, rework, and repair. It features an overall length of 110mm and a flush cut type, making it suitable for applications where a clean cut is essential. The cutting capacity is rated for materials up to 1.25mm in thickness, and the cutting edge hardness is 65 Rockwell, indicating durability and effectiveness in cutting operations. This tool is part of Lindstrv?m's range of precision tools, which have been recognized for their quality since 1856.
CUTTER, FLUSH; Cutter Type:Diagonal; Overall Length:110mm; Cut Type:Flush; Cutting Capacity Max:1.25mm; Cutting Edge Hardness:65°; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M7084 |
| Product Name | Cutter, Flush; Cutter Type Lindstrom |