CUTTER, CABLE, MICRO BEVEL, 1.25MM, 110MM; Cutter Type:Side; Overall Length:110mm; Cut Type:Micro Bevel; Cutting Capacity Max:1.25mm; Cutting Edge Hardness:65°; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 08WX0052 |
| Product Name | Cutter, Cable, Micro Bevel, 1.25Mm, 110Mm; Cutter Type Lindstrom |