The Lindstrom round diagonal flush steel flush cutting plier is sold 10 per pack and is another quality product from Lindstrom. Has a cutting capacity for solid copper wire: 0.03 in and cutting length of 0.31 in. The overall length measures 4.25 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | LINDSTROM 8132 |
| Product Name | Lindstrom Round Diagonal Flush Steel Flush Cutting Plier 8132 - 4.25 in Length - Molded Plastic Grip |
2.00mm Pitch High-Reliability Connector - Datamate