Linde North America, Inc. LCO2 Compressor Station

Description
The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program. LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.
Datasheet
Description
The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program. LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCO2 Compressor Station -  - Linde North America, Inc.
Bridgewater, NJ, USA
LCO2 Compressor Station
LCO2 Compressor Station
The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program. LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.

The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity.
LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program.
LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.

Supplier's Site Datasheet

Technical Specifications

  Linde North America, Inc.
Product Category Gas Compressors and Gas Compressor Systems
Product Name LCO2 Compressor Station
Inlet / Suction Pressure 261 psi (184 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Gas Compression System - Q-Drive Series - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure -12.33 to 50.76 psi (-8.68 to 35.72 m H2O)
View Details