Linde North America, Inc. Robust 4 Gas Instrument G-TECTA 4GP

Description
G-TECTA™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their gas detection requirements with confidence. G-TECTA 4GP has infrared communication, full functional capability and is ideal for environments where deep water may be encountered. Features 4 port - 4 Gas Instrument 26 gas sensor options Data logging capability Internal Pump as standard (non-pump option) Heavy duty - extremely robust Cam lock attachment Infra-red data download Sensors Flammable/Oxygen: LEL Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Sol vents, Oxygen. Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Nitrogen Dioxide, Hydrogen, Phosphine, Chlorine, Hydrogen Fluoride, Phosgene, Ammonia, Hydrogen Cyanide, Nitric Oxide, Ethylene Oxide.
Description
G-TECTA™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their gas detection requirements with confidence. G-TECTA 4GP has infrared communication, full functional capability and is ideal for environments where deep water may be encountered. Features 4 port - 4 Gas Instrument 26 gas sensor options Data logging capability Internal Pump as standard (non-pump option) Heavy duty - extremely robust Cam lock attachment Infra-red data download Sensors Flammable/Oxygen: LEL Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Sol vents, Oxygen. Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Nitrogen Dioxide, Hydrogen, Phosphine, Chlorine, Hydrogen Fluoride, Phosgene, Ammonia, Hydrogen Cyanide, Nitric Oxide, Ethylene Oxide.

Suppliers

Company
Product
Description
Supplier Links
Robust 4 Gas Instrument - G-TECTA 4GP - Linde North America, Inc.
Bridgewater, NJ, USA
Robust 4 Gas Instrument
G-TECTA 4GP
Robust 4 Gas Instrument G-TECTA 4GP
G-TECTA™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their gas detection requirements with confidence. G-TECTA 4GP has infrared communication, full functional capability and is ideal for environments where deep water may be encountered. Features 4 port - 4 Gas Instrument 26 gas sensor options Data logging capability Internal Pump as standard (non-pump option) Heavy duty - extremely robust Cam lock attachment Infra-red data download Sensors Flammable/Oxygen: LEL Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Sol vents, Oxygen. Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Nitrogen Dioxide, Hydrogen, Phosphine, Chlorine, Hydrogen Fluoride, Phosgene, Ammonia, Hydrogen Cyanide, Nitric Oxide, Ethylene Oxide.

G-TECTA™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their gas detection requirements with confidence. G-TECTA 4GP has infrared communication, full functional capability and is ideal for environments where deep water may be encountered.


Features

  • 4 port - 4 Gas Instrument
  • 26 gas sensor options
  • Data logging capability
  • Internal Pump as standard (non-pump option)
  • Heavy duty - extremely robust
  • Cam lock attachment
  • Infra-red data download


Sensors

  • Flammable/Oxygen: LEL Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Solvents, Oxygen.
  • Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Nitrogen Dioxide, Hydrogen, Phosphine, Chlorine, Hydrogen Fluoride, Phosgene, Ammonia, Hydrogen Cyanide, Nitric Oxide, Ethylene Oxide.
Supplier's Site

Technical Specifications

  Linde North America, Inc.
Product Category Gas Instruments
Product Number G-TECTA 4GP
Product Name Robust 4 Gas Instrument
Measurement Type %LEL or %LFL
Application Confined Space Entry
Gas Types Toxic; Combustible; NH3; CO; Cl2; H2; HCN; HF; H2S; Methane (CH4) / Natural Gas; NO; NO2; O2; O3; PH3; SO2
Display Digital
Features Audible or Visual Alarms; Data Logger; Sampling Pump; Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - ULTIMA® X5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2%, 0-5% Vol); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm, 0-100 ppm)
View Details
Automobile Exhaust Gas Analyzer - ZKE Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types CO2; (0-10vol%); CO; (0-10vl%); O2; (0-25vol%); (HC-0-14000ppm)
Display Digital
View Details
Industrial Emissions Trace Gas Analyzer -  - ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Process Gas
Gas Types CO2; CO; O2; Water Vapor
View Details
Multiple Impurity Lab Analyzer - 9600L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced dry colorimetry Sensi-Tape® and Tri-Color adaptive optics block
View Details