Linde North America, Inc. Rugged 4 Gas Instrument G-TECTA 4G

Description
The G-TECTA™ 4G is a rugged, compact and easy to use 4-gas instrument with full data management and operator functionality. With 14 sensor options, one button operation and a robust water and dust resistant ergonomic casing, G-TECTA 4G is the ideal confined space entry monitor. The instrument features a non-slip grip and robust alligator clip to maintain a secure fit on the user. The large top-mounted backlit display allows the user to quickly see gas readings and ensures ease of use in confined spaces. Features 3 Port - 4 Gas instrument 14 gas sensor options Data logging capability Compact design Top display Alligator clip attachment IP65 and IP67 rated Sensors Flammable/Oxygen: LEL Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Sol vents, Oxygen. Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Ammonia, Carbon Dioxide.
Description
The G-TECTA™ 4G is a rugged, compact and easy to use 4-gas instrument with full data management and operator functionality. With 14 sensor options, one button operation and a robust water and dust resistant ergonomic casing, G-TECTA 4G is the ideal confined space entry monitor. The instrument features a non-slip grip and robust alligator clip to maintain a secure fit on the user. The large top-mounted backlit display allows the user to quickly see gas readings and ensures ease of use in confined spaces. Features 3 Port - 4 Gas instrument 14 gas sensor options Data logging capability Compact design Top display Alligator clip attachment IP65 and IP67 rated Sensors Flammable/Oxygen: LEL Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Sol vents, Oxygen. Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Ammonia, Carbon Dioxide.

Suppliers

Company
Product
Description
Supplier Links
Rugged 4 Gas Instrument - G-TECTA 4G - Linde North America, Inc.
Bridgewater, NJ, USA
Rugged 4 Gas Instrument
G-TECTA 4G
Rugged 4 Gas Instrument G-TECTA 4G
The G-TECTA™ 4G is a rugged, compact and easy to use 4-gas instrument with full data management and operator functionality. With 14 sensor options, one button operation and a robust water and dust resistant ergonomic casing, G-TECTA 4G is the ideal confined space entry monitor. The instrument features a non-slip grip and robust alligator clip to maintain a secure fit on the user. The large top-mounted backlit display allows the user to quickly see gas readings and ensures ease of use in confined spaces. Features 3 Port - 4 Gas instrument 14 gas sensor options Data logging capability Compact design Top display Alligator clip attachment IP65 and IP67 rated Sensors Flammable/Oxygen: LEL Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Sol vents, Oxygen. Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Ammonia, Carbon Dioxide.

The G-TECTA™ 4G is a rugged, compact and easy to use 4-gas instrument with full data management and operator functionality. With 14 sensor options, one button operation and a robust water and dust resistant ergonomic casing, G-TECTA 4G is the ideal confined space entry monitor. The instrument features a non-slip grip and robust alligator clip to maintain a secure fit on the user. The large top-mounted backlit display allows the user to quickly see gas readings and ensures ease of use in confined spaces.

Features

  • 3 Port - 4 Gas instrument
  • 14 gas sensor options
  • Data logging capability
  • Compact design
  • Top display
  • Alligator clip attachment
  • IP65 and IP67 rated

Sensors

  • Flammable/Oxygen: LEL Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Solvents, Oxygen.
  • Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Ammonia, Carbon Dioxide.
Supplier's Site

Technical Specifications

  Linde North America, Inc.
Product Category Gas Instruments
Product Number G-TECTA 4G
Product Name Rugged 4 Gas Instrument
Measurement Type %LEL or %LFL
Application Confined Space Entry
Gas Types Toxic; Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; O3; SO2
Display Digital
Features Audible or Visual Alarms; Data Logger; Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Scalable Gas Detection Control System - Model SCX-3200M - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details
Air Quality Monitors - 1749558 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Infrared Gas Analyzer - ZPAJ Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Process Gas
Gas Types CO2; (0-500ppm); CO; (0-200ppm); Methane (CH4) / Natural Gas; (0-1000ppm); NO; (0-500ppm); O2; (0-10vol%); SO2; (0-500ppm)
Electrical Outputs Current
View Details