Linde Material Handling GmbH Mobile Robots C-MATIC

Description
The Linde Material Handling C-MATIC is a state-of-the-art autonomous truck that guarantees maximum safety, handling efficiency, and serviceability. Its safety features include a laser scanner that detects moving or stationary obstacles in real-time, allowing the truck to adjust its speed or remain stationary until the obstruction is cleared. Additionally, the C-MATIC is equipped with a robust all-round collision protection system and emergency stop switches on all four sides. These safety features ensure the highest possible levels of safety for people and trucks. The C-MATIC uses QR codes affixed to the hall floor along transport routes to navigate, with each QR code having a unique ID and saved as reference points on a digital map. The software calculates the optimal route for each transport order, allowing the truck to efficiently and autonomously handle material flow. The trolleys are also equipped with QR codes, which makes it possible to identify the goods to be transported, assign storage locations, and position the load carrier. The C-MATIC's optional autonomous charging station allows for automated charging of batteries, ensuring the truck is always fully charged and ready for use. The C-MATIC’s robust technology ensures reduced service and lifecycle costs, with long maintenance intervals and easily accessible main components that allow for efficient maintenance work. This design-to-service principle also contributes to the truck’s high operational availability, while all the truck data can be read out via a cable connection for fault analysis. In summary, the Linde Material Handling C-MATIC is a reliable and efficient autonomous truck that maximizes safety, handling, and serviceability, making it the ideal solution for material handling in a range of applications.
Description
The Linde Material Handling C-MATIC is a state-of-the-art autonomous truck that guarantees maximum safety, handling efficiency, and serviceability. Its safety features include a laser scanner that detects moving or stationary obstacles in real-time, allowing the truck to adjust its speed or remain stationary until the obstruction is cleared. Additionally, the C-MATIC is equipped with a robust all-round collision protection system and emergency stop switches on all four sides. These safety features ensure the highest possible levels of safety for people and trucks. The C-MATIC uses QR codes affixed to the hall floor along transport routes to navigate, with each QR code having a unique ID and saved as reference points on a digital map. The software calculates the optimal route for each transport order, allowing the truck to efficiently and autonomously handle material flow. The trolleys are also equipped with QR codes, which makes it possible to identify the goods to be transported, assign storage locations, and position the load carrier. The C-MATIC's optional autonomous charging station allows for automated charging of batteries, ensuring the truck is always fully charged and ready for use. The C-MATIC’s robust technology ensures reduced service and lifecycle costs, with long maintenance intervals and easily accessible main components that allow for efficient maintenance work. This design-to-service principle also contributes to the truck’s high operational availability, while all the truck data can be read out via a cable connection for fault analysis. In summary, the Linde Material Handling C-MATIC is a reliable and efficient autonomous truck that maximizes safety, handling, and serviceability, making it the ideal solution for material handling in a range of applications.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - C-MATIC - Linde Material Handling GmbH
Aschaffenburg, Germany
Mobile Robots
C-MATIC
Mobile Robots C-MATIC
The Linde Material Handling C-MATIC is a state-of-the-art autonomous truck that guarantees maximum safety, handling efficiency, and serviceability. Its safety features include a laser scanner that detects moving or stationary obstacles in real-time, allowing the truck to adjust its speed or remain stationary until the obstruction is cleared. Additionally, the C-MATIC is equipped with a robust all-round collision protection system and emergency stop switches on all four sides. These safety features ensure the highest possible levels of safety for people and trucks. The C-MATIC uses QR codes affixed to the hall floor along transport routes to navigate, with each QR code having a unique ID and saved as reference points on a digital map. The software calculates the optimal route for each transport order, allowing the truck to efficiently and autonomously handle material flow. The trolleys are also equipped with QR codes, which makes it possible to identify the goods to be transported, assign storage locations, and position the load carrier. The C-MATIC's optional autonomous charging station allows for automated charging of batteries, ensuring the truck is always fully charged and ready for use. The C-MATIC’s robust technology ensures reduced service and lifecycle costs, with long maintenance intervals and easily accessible main components that allow for efficient maintenance work. This design-to-service principle also contributes to the truck’s high operational availability, while all the truck data can be read out via a cable connection for fault analysis. In summary, the Linde Material Handling C-MATIC is a reliable and efficient autonomous truck that maximizes safety, handling, and serviceability, making it the ideal solution for material handling in a range of applications.

The Linde Material Handling C-MATIC is a state-of-the-art autonomous truck that guarantees maximum safety, handling efficiency, and serviceability. Its safety features include a laser scanner that detects moving or stationary obstacles in real-time, allowing the truck to adjust its speed or remain stationary until the obstruction is cleared. Additionally, the C-MATIC is equipped with a robust all-round collision protection system and emergency stop switches on all four sides. These safety features ensure the highest possible levels of safety for people and trucks.
The C-MATIC uses QR codes affixed to the hall floor along transport routes to navigate, with each QR code having a unique ID and saved as reference points on a digital map. The software calculates the optimal route for each transport order, allowing the truck to efficiently and autonomously handle material flow. The trolleys are also equipped with QR codes, which makes it possible to identify the goods to be transported, assign storage locations, and position the load carrier. The C-MATIC's optional autonomous charging station allows for automated charging of batteries, ensuring the truck is always fully charged and ready for use.
The C-MATIC’s robust technology ensures reduced service and lifecycle costs, with long maintenance intervals and easily accessible main components that allow for efficient maintenance work. This design-to-service principle also contributes to the truck’s high operational availability, while all the truck data can be read out via a cable connection for fault analysis. In summary, the Linde Material Handling C-MATIC is a reliable and efficient autonomous truck that maximizes safety, handling, and serviceability, making it the ideal solution for material handling in a range of applications.

Supplier's Site

Technical Specifications

  Linde Material Handling GmbH
Product Category Robots
Product Number C-MATIC
Product Name Mobile Robots
Industry / Application Automotive Testing;  Material Handling (e.g., Loading/Unloading, Palletizing); Packaging Robot
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
Miniature Hexapod - H-811.x2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details
Nut Insertion System for Complex Assembly - VIM-800 - Visumatic Industrial Products
Specs
Robot Type 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details