Lincoln Machine, Inc. Pump Repair Kit 8911-SEAL-KIT

Description
SEAL KIT, 8911 MODEL. FREE 2 YEAR RADWELL WARRANTY
Description
SEAL KIT, 8911 MODEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 129904423 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
129904423
Pump Repair Kit 129904423
SEAL KIT, 8911 MODEL. FREE 2 YEAR RADWELL WARRANTY

SEAL KIT, 8911 MODEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 129904423
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
03A20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details