Submerged Arc Hard Automation Feed Head. Designed specifically for hard automation applications, the MAXsa® 22 Feed Head delivers accurate wire feeding of large diameter submerged arc wires. Based on Lincoln’s proven gearbox and cast aluminum feedplate, the MAXsa® 22 model features a 40VDC permanent magnet, high torque motor that delivers plenty of traction to push up to 7/32 in. (5.6 mm) diameter solid wire. A top speed of up to 500 ipm (12.7 m/min) can be achieved by changing the gear ratio.
Features
Flexible Configuration - Can be used in single, tandem, Twinarc® or multiple arc applications.
Closed Loop Speed Control - Facilitates full control over starting, running and stopping wire feed speed.
IP23 Rated - Tested to withstand harsh environments.
Additional Gear Sets included - Used to change the speed ratio to match the requirements of your application.
Multi-Axis Rotation - Rotational feed head adjustment in two planes.
Submerged Arc Hard Automation Feed Head. Designed specifically for hard automation applications, the MAXsa® 22 Feed Head delivers accurate wire feeding of large diameter submerged arc wires. Based on Lincoln’s proven gearbox and cast aluminum feedplate, the MAXsa® 22 model features a 40VDC permanent magnet, high torque motor that delivers plenty of traction to push up to 7/32 in. (5.6 mm) diameter solid wire. A top speed of up to 500 ipm (12.7 m/min) can be achieved by changing the gear ratio.
Features
- Flexible Configuration - Can be used in single, tandem, Twinarc® or multiple arc applications.
- Closed Loop Speed Control - Facilitates full control over starting, running and stopping wire feed speed.
- IP23 Rated - Tested to withstand harsh environments.
- Additional Gear Sets included - Used to change the speed ratio to match the requirements of your application.
- Multi-Axis Rotation - Rotational feed head adjustment in two planes.