The LT-7 Tractor is a self-propelled mechanized wire feeder, designed for the submerged arc process with track system capabilities. It is self-guiding and easy to operate – only one operator is usually required. It is designed to be used with a variety of Lincoln DC constant voltage and constant current power sources. The rugged, lightweight unit permits quick movement to the next joint. Its compact size fits through small openings and confined spaces. Butt and fillet welds can be made on heavy plate or steel as light as 12 gauge (2.5mm). The LT-7 Tractor is ideal for the following applications: ship and barge building, storage tank erection, bridge deck installation, beam, girder or column fabrication, and long seams on heavy weldments.
Features:
Vertical head lift adjuster for adjusting electrical stick-out from 1/2 in. to 5 in. (12.7 to 127.0 mm)
Weld angle is up to 50° from vertical on either side; drag angle is up to 30° from vertical
Control box is conveniently located on the tractor
Exceptional tracking control and self-steering
The LT-7 Tractor is a self-propelled mechanized wire feeder, designed for the submerged arc process with track system capabilities. It is self-guiding and easy to operate – only one operator is usually required. It is designed to be used with a variety of Lincoln DC constant voltage and constant current power sources. The rugged, lightweight unit permits quick movement to the next joint. Its compact size fits through small openings and confined spaces. Butt and fillet welds can be made on heavy plate or steel as light as 12 gauge (2.5mm). The LT-7 Tractor is ideal for the following applications: ship and barge building, storage tank erection, bridge deck installation, beam, girder or column fabrication, and long seams on heavy weldments.
Features:
- Vertical head lift adjuster for adjusting electrical stick-out from 1/2 in. to 5 in. (12.7 to 127.0 mm)
- Weld angle is up to 50° from vertical on either side; drag angle is up to 30° from vertical
- Control box is conveniently located on the tractor
- Exceptional tracking control and self-steering