LINAK U.S. Inc. Hospital Bed Foot Switch FS3

Description
The LINAK FS3 is a foot switch control designed either for frame mount or for standalone use on the floor. Available with one or two channels as standard. The Foot Switch FS3 is an ergonomically designed modular system, developed for use together with LINAK control boxes and IC actuators with intelligent control. The LINAK® Foot Switch is designed for easy and improved control of, e.g., hospital beds and couches/tables and has been developed in cooperation with end users. The Foot Switch is therefore very user- and cleaning-friendly and has an aesthetic design. The FS3 is a robust foot control, and is available both as a single and double version as well as a floor and bed model. When mounting the double version on a bed, the Foot Switch will be placed on each side of the bed frame to enable easy operation from both sides. It is also possible to have the double floor version for medical applications, e.g., couches/tables, in order to achieve the opportunity to control different application motions. The FS3 is also available in an analogue version and a digital OpenBus™ version.
Datasheet
Description
The LINAK FS3 is a foot switch control designed either for frame mount or for standalone use on the floor. Available with one or two channels as standard. The Foot Switch FS3 is an ergonomically designed modular system, developed for use together with LINAK control boxes and IC actuators with intelligent control. The LINAK® Foot Switch is designed for easy and improved control of, e.g., hospital beds and couches/tables and has been developed in cooperation with end users. The Foot Switch is therefore very user- and cleaning-friendly and has an aesthetic design. The FS3 is a robust foot control, and is available both as a single and double version as well as a floor and bed model. When mounting the double version on a bed, the Foot Switch will be placed on each side of the bed frame to enable easy operation from both sides. It is also possible to have the double floor version for medical applications, e.g., couches/tables, in order to achieve the opportunity to control different application motions. The FS3 is also available in an analogue version and a digital OpenBus™ version.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hospital Bed Foot Switch - FS3 - LINAK U.S. Inc.
Louisville, KY, USA
Hospital Bed Foot Switch
FS3
Hospital Bed Foot Switch FS3
The LINAK FS3 is a foot switch control designed either for frame mount or for standalone use on the floor. Available with one or two channels as standard. The Foot Switch FS3 is an ergonomically designed modular system, developed for use together with LINAK control boxes and IC actuators with intelligent control. The LINAK® Foot Switch is designed for easy and improved control of, e.g., hospital beds and couches/tables and has been developed in cooperation with end users. The Foot Switch is therefore very user- and cleaning-friendly and has an aesthetic design. The FS3 is a robust foot control, and is available both as a single and double version as well as a floor and bed model. When mounting the double version on a bed, the Foot Switch will be placed on each side of the bed frame to enable easy operation from both sides. It is also possible to have the double floor version for medical applications, e.g., couches/tables, in order to achieve the opportunity to control different application motions. The FS3 is also available in an analogue version and a digital OpenBus™ version.

The LINAK FS3 is a foot switch control designed either for frame mount or for standalone use on the floor. Available with one or two channels as standard.

The Foot Switch FS3 is an ergonomically designed modular system, developed for use together with LINAK control boxes and IC actuators with intelligent control.
The LINAK® Foot Switch is designed for easy and improved control of, e.g., hospital beds and couches/tables and has been developed in cooperation with end users.
The Foot Switch is therefore very user- and cleaning-friendly and has an aesthetic design. The FS3 is a robust foot control, and is available both as a single and double version as well as a floor and bed model.
When mounting the double version on a bed, the Foot Switch will be placed on each side of the bed frame to enable easy operation from both sides.
It is also possible to have the double floor version for medical applications, e.g., couches/tables, in order to achieve the opportunity to control different application motions.
The FS3 is also available in an analogue version and a digital OpenBus™ version.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Foot Switches
Product Number FS3
Product Name Hospital Bed Foot Switch
Protection No Guard (or Separate Guard)
Pedals One
Base Material Thermoplastic / Plastic
Pedal Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Foot switch - 2F 232 - Z2FH 232-11/11 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals One; 1
Switch / Action Method Snap Action Switch
View Details
Electronic AC Speed Control -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Switch / Action Method Snap Action Switch; Electrical
Function Momentary; Variable; Momentary Variable Control
Maximum Current 3 to 6 amps
View Details