Lin Engineering, Inc. Torque Stepper Motor, 0.24N-M, 0.7A; Stepper Motor Type Lin Engineering ZH417-17-04-RO

Description
TORQUE STEPPER MOTOR, 0.24N-M, 0.7A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:700mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm
Datasheet
Description
TORQUE STEPPER MOTOR, 0.24N-M, 0.7A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:700mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Stepper Motor, 0.24N-M, 0.7A; Stepper Motor Type Lin Engineering - 79AC5296 - Newark, An Avnet Company
Chicago, IL, United States
Torque Stepper Motor, 0.24N-M, 0.7A; Stepper Motor Type Lin Engineering
79AC5296
Torque Stepper Motor, 0.24N-M, 0.7A; Stepper Motor Type Lin Engineering 79AC5296
TORQUE STEPPER MOTOR, 0.24N-M, 0.7A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:700mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm

TORQUE STEPPER MOTOR, 0.24N-M, 0.7A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:700mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 79AC5296
Product Name Torque Stepper Motor, 0.24N-M, 0.7A; Stepper Motor Type Lin Engineering
Step Angle 0.90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motor - 35HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details
 - PST.35HB3011-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.1 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details