Lin Engineering, Inc. Torque Stepper Motor, 0.12N-M, 0.8A; Stepper Motor Type Lin Engineering ZH417-11-09-RO

Description
TORQUE STEPPER MOTOR, 0.12N-M, 0.8A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm
Datasheet
Description
TORQUE STEPPER MOTOR, 0.12N-M, 0.8A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Stepper Motor, 0.12N-M, 0.8A; Stepper Motor Type Lin Engineering - 79AC5291 - Newark, An Avnet Company
Chicago, IL, United States
Torque Stepper Motor, 0.12N-M, 0.8A; Stepper Motor Type Lin Engineering
79AC5291
Torque Stepper Motor, 0.12N-M, 0.8A; Stepper Motor Type Lin Engineering 79AC5291
TORQUE STEPPER MOTOR, 0.12N-M, 0.8A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm

TORQUE STEPPER MOTOR, 0.12N-M, 0.8A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 79AC5291
Product Name Torque Stepper Motor, 0.12N-M, 0.8A; Stepper Motor Type Lin Engineering
Step Angle 0.90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PL25L-024-01/02 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Continuous Current 0.0 to 0.4000 amps
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
DC-Micromotors Series 2657 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.58 in-oz/amp (74.7 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details