TORQUE STEPPER MOTOR, 0.12N-M, 0.8A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 79AC5290 |
| Product Name | Torque Stepper Motor, 0.12N-M, 0.8A; Stepper Motor Type Lin Engineering |