STEPPER MOTOR, BIPOLAR, 12.3NM, 5A, 48V; Stepper Motor Type:Single Shaft; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:12.3N-m; Current Rating:5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:125.5mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 58AJ3811 |
| Product Name | Stepper Motor, Bipolar, 12.3Nm, 5A, 48V; Stepper Motor Type Lin Engineering |