Lin Engineering, Inc.
Stepper Motors
X8718-126-50-RO
Description
STEPPER MOTOR - NEMA 34
Request a Quote
Email Supplier
Datasheet
Description
STEPPER MOTOR - NEMA 34
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
2090-X8718-126-50-RO-ND |
|
Product Name
|
Stepper Motors |
|
Standard DC Voltage
|
48V
|
|
DC Voltage Range
|
48.0 VDC
|
|
Holding Torque
|
1742 In-oz (1230 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
24.0 VDC
Torque Constant
1.34 in-oz/amp (9.46 mN-m/amp)
Rotor Inertia
5.66E-5 oz-in-sec² (4.00E-4 kg-cm²)
View Details
Holding Torque
991 In-oz (700 N-cm)
Step Angle
1.80 degrees
Units
Metric
View Details
DC Voltage Range
565.0 VDC
Continuous Current
14.24 amps
Continuous Torque
200.3 In-lbs (231 kg-cm)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Step Angle
1.80 degrees
Continuous Current
4.8 amps
Rotor Inertia
0.0042 oz-in-sec² (0.0298 kg-cm²)
View Details