STEPPER MOTOR, BIPOLAR, 9NM, 3.5A, 48V; Stepper Motor Type:Single Shaft; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9N-m; Current Rating:3.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:96mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 58AJ3810 |
| Product Name | Stepper Motor, Bipolar, 9Nm, 3.5A, 48V; Stepper Motor Type Lin Engineering |