Lin Engineering, Inc.
Stepper Motors
X8718-067-50-RO
Description
STEPPER MOTOR - NEMA 34
Request a Quote
Email Supplier
Datasheet
Description
STEPPER MOTOR - NEMA 34
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
2090-X8718-067-50-RO-ND |
|
Product Name
|
Stepper Motors |
|
Standard DC Voltage
|
48V
|
|
DC Voltage Range
|
48.0 VDC
|
|
Holding Torque
|
680 In-oz (480 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
24.0 VDC
Torque Constant
0.7788 in-oz/amp (5.5 mN-m/amp)
Rotor Inertia
4.25E-5 oz-in-sec² (3.00E-4 kg-cm²)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Step Angle
1.80 degrees
Continuous Current
3.5 amps
Rotor Inertia
0.0140 oz-in-sec² (0.0990 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Continuous Current
14.43 amps
Continuous Torque
154.6 In-lbs (178 kg-cm)
View Details
Stepper Construction
Permanent Magnet
Holding Torque
382 In-oz (270 N-cm)
Step Angle
1.80 degrees
View Details