STEPPER MOTOR, BIPOLAR, 3.3NM, 2A, 24V; Stepper Motor Type:Single Shaft; Motor Size:56.4mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:3.3N-m; Current Rating:2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:77mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 58AJ3808 |
| Product Name | Stepper Motor, Bipolar, 3.3Nm, 2A, 24V; Stepper Motor Type Lin Engineering |