STEPPER MOTOR, BIPOLAR, 2.3NM, 2.2A, 24V; Stepper Motor Type:Single Shaft; Motor Size:56.4mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.3N-m; Current Rating:2.2A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:55mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 58AJ3807 |
| Product Name | Stepper Motor, Bipolar, 2.3Nm, 2.2A, 24V; Stepper Motor Type Lin Engineering |