Lin Engineering, Inc.
Stepper Motors
WO-8718S-01S-RO
Description
STEPPER MOTOR - NEMA 34
Request a Quote
Email Supplier
Datasheet
Description
STEPPER MOTOR - NEMA 34
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
2090-WO-8718S-01S-RO-ND |
|
Product Name
|
Stepper Motors |
|
Standard DC Voltage
|
48V
|
|
DC Voltage Range
|
48.0 VDC
|
|
Holding Torque
|
433 In-oz (306 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Current per Phase
1 amps
Holding Torque
5 In-oz (4 N-cm)
Step Angle
15.00 degrees
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Step Angle
1.80 degrees
Continuous Current
1 amps
Rotor Inertia
3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Continuous Current
14.24 amps
Continuous Torque
200.3 In-lbs (231 kg-cm)
View Details
Stepper Construction
Permanent Magnet
Holding Torque
411 In-oz (290 N-cm)
Step Angle
1.80 degrees
View Details