Lin Engineering, Inc.
Stepper Motors
WO-8718M-04P-RO
Description
STEPPER MOTOR - NEMA 34
Request a Quote
Email Supplier
Datasheet
Description
STEPPER MOTOR - NEMA 34
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
2090-WO-8718M-04P-RO-ND |
|
Product Name
|
Stepper Motors |
|
Standard DC Voltage
|
48V
|
|
DC Voltage Range
|
48.0 VDC
|
|
Holding Torque
|
861 In-oz (608 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
24.0 VDC
Torque Constant
1.46 in-oz/amp (10.3 mN-m/amp)
Rotor Inertia
8.07E-5 oz-in-sec² (5.70E-4 kg-cm²)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Step Angle
1.80 degrees
Continuous Current
1.1 amps
Rotor Inertia
5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Continuous Current
1.7 amps
Continuous Torque
20.0 In-lbs (23.06 kg-cm)
View Details
Stepper Construction
Permanent Magnet
Holding Torque
637 In-oz (450 N-cm)
Step Angle
1.80 degrees
View Details