Lin Engineering, Inc. Stepper Motors WO-5718X-15S-RO

Description
Bipolar Stepper Motor Frame Size 23 200 Step 2.1A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 23 200 Step 2.1A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-5718X-15S-RO-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 23 200 Step 2.1A 24VDC

Bipolar Stepper Motor Frame Size 23 200 Step 2.1A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-5718X-15S-RO-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 100 In-oz (71 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
Rotor Inertia 0.0018 oz-in-sec² (0.0130 kg-cm²)
View Details
Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 10 : 1
View Details
Stepper Motors - 1816694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 835 In-oz (590 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2030H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details