Lin Engineering, Inc. Stepper Motors WO-5718X-15P-RO

Description
Bipolar Stepper Motor Frame Size 23 200 Step 4.2A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 23 200 Step 4.2A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-5718X-15P-RO-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 23 200 Step 4.2A 24VDC

Bipolar Stepper Motor Frame Size 23 200 Step 4.2A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-5718X-15P-RO-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 100 In-oz (71 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 10 : 1
View Details
DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
Servo motor - EMMS-AS-70-M-HS-RS-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 1.7 amps
Continuous Torque 20.0 In-lbs (23.06 kg-cm)
View Details