Lin Engineering, Inc. Stepper Motors WO-5718L-01S-RO

Description
Bipolar Stepper Motor Frame Size 23 200 Step 1.4A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 23 200 Step 1.4A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-5718L-01S-RO-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 23 200 Step 1.4A 24VDC

Bipolar Stepper Motor Frame Size 23 200 Step 1.4A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-5718L-01S-RO-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 294 In-oz (208 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 37 In-oz (26 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
Rotor Inertia 2.83E-9 oz-in-sec² (2.00E-8 kg-cm²)
View Details
Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 10 : 1
View Details
 - PST.35HB1510-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details