Lin Engineering, Inc. Stepper Motors WO-4418X-01

Description
Bipolar Stepper Motor Frame Size 17 200 Step 1.5A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 17 200 Step 1.5A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-4418X-01-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2090-WO-4418X-01-ND
Stepper Motors 2090-WO-4418X-01-ND
Bipolar Stepper Motor Frame Size 17 200 Step 1.5A 24VDC

Bipolar Stepper Motor Frame Size 17 200 Step 1.5A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-4418X-01-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 37 In-oz (26 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM2224R3 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 1 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details
 - PST.24BY1903-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 2.2 VDC
Step Angle 11.25 degrees
View Details
Servo motor - EMMS-AS-190-M-HS-ARB-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 4248 In-oz (3000 N-cm)
Continuous Current 14.24 amps
View Details
DSMH Series Hybrid Stepping Motor - Model DSM86118H-18300 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 1204 In-oz (850 N-cm)
Step Angle 1.80 degrees
View Details