Lin Engineering, Inc. Stepper Motors WO-4209S-01P

Description
Bipolar Stepper Motor Frame Size 17 400 Step 1.33A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 17 400 Step 1.33A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-4209S-01P-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2090-WO-4209S-01P-ND
Stepper Motors 2090-WO-4209S-01P-ND
Bipolar Stepper Motor Frame Size 17 400 Step 1.33A 24VDC

Bipolar Stepper Motor Frame Size 17 400 Step 1.33A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-4209S-01P-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 31 In-oz (22 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Plus TPP17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 33.9 VDC
Current per Phase 2 amps
View Details
Stepper Motors - 1805295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 991 In-oz (700 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
Servo motor - EMMS-AS-70-MK-HV-RR-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 1.84 amps
Continuous Torque 19.4 In-lbs (22.35 kg-cm)
View Details
Specs
Holding Torque 212 In-oz (150 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0048 oz-in-sec² (0.0340 kg-cm²)
View Details