Lin Engineering, Inc. Stepper Motors WO-417-13-13

Description
Bipolar Stepper Motor Frame Size 17 400 Step 800mA 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 17 400 Step 800mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-417-13-13-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2090-WO-417-13-13-ND
Stepper Motors 2090-WO-417-13-13-ND
Bipolar Stepper Motor Frame Size 17 400 Step 800mA 24VDC

Bipolar Stepper Motor Frame Size 17 400 Step 800mA 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-417-13-13-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 28 In-oz (20 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 18 In-oz (13 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 1.12E-4 oz-in-sec² (7.90E-4 kg-cm²)
View Details
Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 18 : 1
View Details
 - PST.39HB1510-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details