Lin Engineering, Inc. Stepper Motors WO-417-11-03

Description
Bipolar Stepper Motor Frame Size 17 400 Step 1.2A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 17 400 Step 1.2A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-417-11-03-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2090-WO-417-11-03-ND
Stepper Motors 2090-WO-417-11-03-ND
Bipolar Stepper Motor Frame Size 17 400 Step 1.2A 24VDC

Bipolar Stepper Motor Frame Size 17 400 Step 1.2A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-417-11-03-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 16 In-oz (11 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

P520 Disc Magnet High Speed Step Motor - P520 254 004 60 - Portescap
Specs
Holding Torque 17 In-oz (12 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
Stepper Gearmotor: 5.96
Specs
Step Angle 1.80 degrees
Continuous Current 4.7 amps
Gearbox Ratio 18 : 1
View Details
 - PST.57HB5220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details