Lin Engineering, Inc. Stepper Motors WO-416-07-05

Description
Bipolar Stepper Motor Frame Size 17 400 Step 600mA 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 17 400 Step 600mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-416-07-05-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2090-WO-416-07-05-ND
Stepper Motors 2090-WO-416-07-05-ND
Bipolar Stepper Motor Frame Size 17 400 Step 600mA 24VDC

Bipolar Stepper Motor Frame Size 17 400 Step 600mA 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-416-07-05-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 8 In-oz (6 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1727 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.99 in-oz/amp (14.03 mN-m/amp)
Rotor Inertia 1.70E-5 oz-in-sec² (1.20E-4 kg-cm²)
View Details
 - PST.24BY1903-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 2.2 VDC
Step Angle 11.25 degrees
View Details
Servo motor - EMMS-AS-55-S-HS-TMB - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 113 In-oz (80 N-cm)
Continuous Current 0.4900 amps
View Details
DSMH Series Hybrid Stepping Motor - Model DSM3526H-16040 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 7 In-oz (5 N-cm)
Step Angle 1.80 degrees
View Details