Lin Engineering, Inc. Stepper Motors WO-4109Z-51

Description
Bipolar Stepper Motor Frame Size 17 400 Step 500mA 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 17 400 Step 500mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-4109Z-51-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2090-WO-4109Z-51-ND
Stepper Motors 2090-WO-4109Z-51-ND
Bipolar Stepper Motor Frame Size 17 400 Step 500mA 24VDC

Bipolar Stepper Motor Frame Size 17 400 Step 500mA 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-4109Z-51-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 3 In-oz (2 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1029-ND - DigiKey
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 9 In-oz (7 N-cm)
View Details
Stepper Motor - TorquePower™ Enhanced TPE17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 18.1 VDC
Current per Phase 2 amps
View Details
Stepper Motor - 90HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 4.9 VDC
Number of Leads 8 #
View Details