Lin Engineering, Inc. Stepper Motors WO-3518X-08

Description
Bipolar Stepper Motor Frame Size 14 200 Step 350mA 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 14 200 Step 350mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-3518X-08-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2090-WO-3518X-08-ND
Stepper Motors 2090-WO-3518X-08-ND
Bipolar Stepper Motor Frame Size 14 200 Step 350mA 24VDC

Bipolar Stepper Motor Frame Size 14 200 Step 350mA 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-3518X-08-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 8 In-oz (5 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
 - PST.35HB1504-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4000 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Servo motor - EMMS-AS-55-M-LS-TM - Festo Corporation
Specs
Continuous Current 1.19 amps
Continuous Torque 6.0 In-lbs (6.94 kg-cm)
Rotor Inertia 0.0316 oz-in-sec² (0.2230 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM110150-18325 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 2973 In-oz (2100 N-cm)
Step Angle 1.80 degrees
View Details