Lin Engineering, Inc. Stepper Motors WO-211-20-02-RO

Description
Bipolar Stepper Motor Frame Size 11 200 Step 1.3A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 11 200 Step 1.3A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-211-20-02-RO-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 11 200 Step 1.3A 24VDC

Bipolar Stepper Motor Frame Size 11 200 Step 1.3A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-211-20-02-RO-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 17 In-oz (12 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details
Specs
Holding Torque 110 In-oz (78 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0025 oz-in-sec² (0.0180 kg-cm²)
View Details
DC-Micromotors Series 2657 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 36.0 VDC
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Rotor Inertia 2.41E-4 oz-in-sec² (0.0017 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details