Lin Engineering, Inc. Stepper Motors WO-211-20-01-RO

Description
Bipolar Stepper Motor Frame Size 11 200 Step 670mA 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 11 200 Step 670mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-211-20-01-RO-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 11 200 Step 670mA 24VDC

Bipolar Stepper Motor Frame Size 11 200 Step 670mA 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-211-20-01-RO-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 17 In-oz (12 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 64 In-oz (45 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 8.21E-4 oz-in-sec² (0.0058 kg-cm²)
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details
212 oz-in Min.Holding torque, NEMA size 34 Frame Hybrid Stepper Motor - S9134M-S25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 2.42 amps
Step Angle 1.80 degrees
Shaft Size 0.375 inch (9.5 mm)
View Details
 - PST.39HB1504-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4500 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details