Bipolar Stepper Motor Frame Size 11 200 Step 670mA 24VDC
| DigiKey | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 2090-WO-211-13-01-RO-ND |
| Product Name | Stepper Motors |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Holding Torque | 9 In-oz (6 N-cm) |