Lin Engineering, Inc. Stepper Motors WO-208-13-01-RO

Description
Bipolar Stepper Motor Frame Size 8 200 Step 600mA 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Frame Size 8 200 Step 600mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2090-WO-208-13-01-RO-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Frame Size 8 200 Step 600mA 24VDC

Bipolar Stepper Motor Frame Size 8 200 Step 600mA 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2090-WO-208-13-01-RO-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 3 In-oz (2 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
Rotor Inertia 9.77E-6 oz-in-sec² (6.90E-5 kg-cm²)
View Details
Stepper Motors - 5350502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 178 In-oz (126 N-cm)
Step Angle 0.90 degrees
Units Metric
View Details
Servo motor - EMMS-AS-55-MK-HS-TMB-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 113 In-oz (80 N-cm)
Continuous Current 0.8000 amps
View Details
 - PST.57HB5212-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.2 amps
Rotor Inertia 0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details